TE Connectivity RF Cable Assemblies 2505470-1

Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 10 - 12 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : 1.021 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : MMCX Plug Cable Assembly Type : RP-SMA to MMCX Coax Cable Type : 100 Type Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 10 - 12 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : 1.021 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : MMCX Plug Cable Assembly Type : RP-SMA to MMCX Coax Cable Type : 100 Type Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2505470-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2505470-1
RF Cable Assemblies 2505470-1
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Wire Size (AWG) : 10 - 12 Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Shielded : Yes Other Cable Assembly Length : 1.021 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : RP SMA Jack Cable Assembly (End B) : MMCX Plug Cable Assembly Type : RP-SMA to MMCX Coax Cable Type : 100 Type Usage Conditions Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass

Dimensions


  • Outside Cable Diameter : 2.79 MM  [.11 INCH ]
  • Wire Size (AWG) : 10 - 12

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 170

Operation/Application


  • Operating Frequency Range (GHZ) : 6
  • Shielded : Yes

Other


  • Cable Assembly Length : 1.021 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : RP SMA Jack
  • Cable Assembly (End B) : MMCX Plug
  • Cable Assembly Type : RP-SMA to MMCX
  • Coax Cable Type : 100 Type

Usage Conditions


  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2505470-1
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-033374-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
2 suppliers
Twisted Pair Cable - 032179-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers