TE Connectivity PCB Headers & Receptacles 2502607-2

Description
Configuration Features Mating & Unmating Configuration : Normal Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length (MM) : 1.05 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab Operation/Applicatio n Assembly Process Feature : Bandolier Carrier Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Reel & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Kit Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Mating & Unmating Configuration : Normal Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length (MM) : 1.05 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab Operation/Applicatio n Assembly Process Feature : Bandolier Carrier Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Reel & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Kit Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2502607-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2502607-2
PCB Headers & Receptacles 2502607-2
Configuration Features Mating & Unmating Configuration : Normal Stackable : No Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3.6 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Length (MM) : 1.05 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold PCB Contact Termination Area Plating Material Finish : Matte Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab Operation/Applicatio n Assembly Process Feature : Bandolier Carrier Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Reel & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Kit Sealable : No Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Stackable : No

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3.6
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Length (MM) : 1.05
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • PCB Contact Termination Area Plating Material Finish : Matte

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VDC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 500
  • Dielectric Withstanding Voltage (Max) (VRMS) : 500
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20
  • Voltage Rating (Max) (VAC) : 50
  • Voltage Rating (Max) (VDC) : 50

Industry Standards


  • Compatible With Agency/Standards Products : USCAR-21
  • IP Rating : Not Tested
  • Industry Standard : USCAR
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Tab

Operation/Application


  • Assembly Process Feature : Bandolier Carrier
  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Reel & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing Kit
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2502607-2
Product Name PCB Headers & Receptacles
Voltage Rating 50 volts
Current Rating 3.6 amps
Insulation Resistance 100 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102153-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102792-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 102978-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102972-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details