TE Connectivity PCB Headers & Receptacles 2502606-2

Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 2 Number of Positions : 2 Number of Rows : 1 Stackable : No Contact Features Contact Layout : Inline Contact Mating Area Length : 1.05 MM  [.041 INCH ] Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 4.5 MM  [.177 INCH ] Connector Width : 4.12 MM  [.162 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab Operation/Applicatio n Assembly Process Feature : Tape Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : No Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 2 Number of Positions : 2 Number of Rows : 1 Stackable : No Contact Features Contact Layout : Inline Contact Mating Area Length : 1.05 MM  [.041 INCH ] Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 4.5 MM  [.177 INCH ] Connector Width : 4.12 MM  [.162 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab Operation/Applicatio n Assembly Process Feature : Tape Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : No Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 2502606-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
2502606-2
PCB Headers & Receptacles 2502606-2
Body Features Primary Product Color : Black Configuration Features Mating & Unmating Configuration : Normal Number of Columns : 2 Number of Positions : 2 Number of Rows : 1 Stackable : No Contact Features Contact Layout : Inline Contact Mating Area Length : 1.05 MM  [.041 INCH ] Dimensions Connector Height : 6.1 MM  [.24 INCH ] Connector Length : 4.5 MM  [.177 INCH ] Connector Width : 4.12 MM  [.162 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 20 Dielectric Withstanding Voltage (Max) (VAC) : 500 Dielectric Withstanding Voltage (Max) (VDC) : 500 Dielectric Withstanding Voltage (Max) (VACRMS) : 500 Dielectric Withstanding Voltage (Max) (VRMS) : 500 Dielectric Withstanding Voltage (Max) (V) : 500 Insulation Resistance (MEGO) : 100 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50 Termination Resistance (MOHM) : 20 Voltage Rating (Max) (VAC) : 50 Voltage Rating (Max) (VDC) : 50 Housing Features Centerline (Pitch) : 1.25 MM  [.049 INCH ] Housing Material : Polybutylene Terephthalate (PBT) Industry Standards Compatible With Agency/Standards Products : USCAR-21 IP Rating : Not Tested Industry Standard : USCAR RAST Version : None UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Tab Operation/Applicatio n Assembly Process Feature : Tape Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Housing Connector Shape : Rectangular Connector System : Wire-to-Board Sealable : No Usage Conditions Housing Temperature Rating : Standard Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Mating & Unmating Configuration : Normal
  • Number of Columns : 2
  • Number of Positions : 2
  • Number of Rows : 1
  • Stackable : No

Contact Features


  • Contact Layout : Inline
  • Contact Mating Area Length : 1.05 MM  [.041 INCH ]

Dimensions


  • Connector Height : 6.1 MM  [.24 INCH ]
  • Connector Length : 4.5 MM  [.177 INCH ]
  • Connector Width : 4.12 MM  [.162 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 20
  • Dielectric Withstanding Voltage (Max) (VAC) : 500
  • Dielectric Withstanding Voltage (Max) (VDC) : 500
  • Dielectric Withstanding Voltage (Max) (VACRMS) : 500
  • Dielectric Withstanding Voltage (Max) (VRMS) : 500
  • Dielectric Withstanding Voltage (Max) (V) : 500
  • Insulation Resistance (MEGO) : 100
  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 50
  • Termination Resistance (MOHM) : 20
  • Voltage Rating (Max) (VAC) : 50
  • Voltage Rating (Max) (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.25 MM  [.049 INCH ]
  • Housing Material : Polybutylene Terephthalate (PBT)

Industry Standards


  • Compatible With Agency/Standards Products : USCAR-21
  • IP Rating : Not Tested
  • Industry Standard : USCAR
  • RAST Version : None
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Tab

Operation/Application


  • Assembly Process Feature : Tape
  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Housing
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Sealable : No

Usage Conditions


  • Housing Temperature Rating : Standard
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2502606-2
Product Name PCB Headers & Receptacles
Voltage Rating 50 volts
Insulation Resistance 100 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
Contact Resistance 20000000000 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102188-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102972-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details