TE Connectivity Dead Break Connections 2502315-1

Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Dimensions Compatible Insulation Diameter Range : 18.3 - 21.5 MM  [.72 - .84 INCH ] Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Dimensions Compatible Insulation Diameter Range : 18.3 - 21.5 MM  [.72 - .84 INCH ] Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 2502315-1 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
2502315-1
Dead Break Connections 2502315-1
Body Features Compatible Conductor Material : Aluminium, Copper Insulation Material : XLPE/EPR Dimensions Compatible Insulation Diameter Range : 18.3 - 21.5 MM  [.72 - .84 INCH ] Electrical Characteristics Voltage Class (KV) : 15 Product Type Features Cable Shield Style : Copper Tape Installation Technology : Shear Bolt

Body Features


  • Compatible Conductor Material : Aluminium, Copper
  • Insulation Material : XLPE/EPR

Dimensions


  • Compatible Insulation Diameter Range : 18.3 - 21.5 MM  [.72 - .84 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 15

Product Type Features


  • Cable Shield Style : Copper Tape
  • Installation Technology : Shear Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2502315-1
Product Name Dead Break Connections
Mounting Shear Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Circular Connector Contacts - 1508-0007-008-100-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
2 suppliers