TE Connectivity EMI Gaskets 2501654-1

Description
Body Features Gasket Shape : Tube Gasket Type : Extruded EMI Gasket Dimensions Inside Diameter : .5 MM  [.019 INCH ] Outside Diameter : 1.6 MM  [.062 INCH ] Product Length : 1 M  [3.28 FT ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Strip Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Shape : Tube Gasket Type : Extruded EMI Gasket Dimensions Inside Diameter : .5 MM  [.019 INCH ] Outside Diameter : 1.6 MM  [.062 INCH ] Product Length : 1 M  [3.28 FT ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Strip Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Gaskets - 2501654-1 - TE Connectivity
Berwyn, PA, United States
EMI Gaskets
2501654-1
EMI Gaskets 2501654-1
Body Features Gasket Shape : Tube Gasket Type : Extruded EMI Gasket Dimensions Inside Diameter : .5 MM  [.019 INCH ] Outside Diameter : 1.6 MM  [.062 INCH ] Product Length : 1 M  [3.28 FT ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .05 Product Type Features Binding Material : Silicone Filler Material : Nickel Plated Graphite (Ni/C) Finished Type : Conductive Strip Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Shape : Tube
  • Gasket Type : Extruded EMI Gasket

Dimensions


  • Inside Diameter : .5 MM  [.019 INCH ]
  • Outside Diameter : 1.6 MM  [.062 INCH ]
  • Product Length : 1 M  [3.28 FT ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .05

Product Type Features


  • Binding Material : Silicone
  • Filler Material : Nickel Plated Graphite (Ni/C)
  • Finished Type : Conductive Strip

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2501654-1
Product Name EMI Gaskets
Operating Temperature -55 to 160 C (-67 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 084289-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0201604001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0546232001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Boots - 046377-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers