Body Features Primary Product Color : Black
Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3
Housing Features Centerline (Pitch) : 2.45 MM [.1 INCH ] Housing Material : Thermoplastic
Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cap Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3
Housing Features Centerline (Pitch) : 2.45 MM [.1 INCH ] Housing Material : Thermoplastic
Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cap Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 3
Housing Features Centerline (Pitch) : 2.45 MM [.1 INCH ] Housing Material : Thermoplastic
Mechanical Attachment PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cap Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Through Hole - Solder
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Number of Positions : 3
Number of Rows : 1
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 3
Housing Features
Centerline (Pitch) : 2.45 MM [.1 INCH ]
Housing Material : Thermoplastic
Mechanical Attachment
PCB Mount Alignment : Without
PCB Mount Retention : With
Operation/Application
Assembly Process Feature : Pick and Place Cap
Circuit Application : Signal
Packaging Features
Packaging Method : Tape & Reel
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Termination Features
Termination Method to PCB : Through Hole - Solder
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]