TE Connectivity RJ45 Connectors 2501552-9

Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Top Left) : Bicolor Yellow/Green LED Color (Top Right) : Bicolor Yellow/Green Modular Jack Latch Orientation : Standard - Latch Down PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 15.75 MM  [.62 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Top Left) : Bicolor Yellow/Green LED Color (Top Right) : Bicolor Yellow/Green Modular Jack Latch Orientation : Standard - Latch Down PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 15.75 MM  [.62 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2501552-9 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2501552-9
RJ45 Connectors 2501552-9
Body Features Connector Profile : Standard Insulator Material : Liquid Crystal Polymer (LCP) LED Color (Top Left) : Bicolor Yellow/Green LED Color (Top Right) : Bicolor Yellow/Green Modular Jack Latch Orientation : Standard - Latch Down PCB Retention Feature Material : Liquid Crystal Polymer (LCP) Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 15.75 MM  [.62 INCH ] Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Top Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention Type : Boardlock Operation/Applicatio n Indicator Type : LED Shielded : Yes Packaging Features Packaging Method : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Grounding Options : PCB Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : .01, .1 Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insulator Material : Liquid Crystal Polymer (LCP)
  • LED Color (Top Left) : Bicolor Yellow/Green
  • LED Color (Top Right) : Bicolor Yellow/Green
  • Modular Jack Latch Orientation : Standard - Latch Down
  • PCB Retention Feature Material : Liquid Crystal Polymer (LCP)
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of PCB Ground Tabs : 2
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 15.75 MM  [.62 INCH ]

Housing Features


  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Top

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Indicator Type : LED
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Grounding Options : PCB Ground
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : .01, .1

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 17-2501552-9-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
17-2501552-9-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 17-2501552-9-ND
RJ45 JACK THR 10/100 VERT. LED 1

RJ45 JACK THR 10/100 VERT. LED 1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2501552-9 17-2501552-9-ND
Product Name RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack
Unlock Full Specs
to access all available technical data