TE Connectivity EMI Gaskets 2501502-1

Description
Body Features Gasket Type : EMI Jam Nut Seal Dimensions Inside Diameter (MM) : 118 Product Thickness : 2.03 MM  [.004 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Product Type Features Filler Material : Silver Plated Aluminum (Ag/Al) Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote
Description
Body Features Gasket Type : EMI Jam Nut Seal Dimensions Inside Diameter (MM) : 118 Product Thickness : 2.03 MM  [.004 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Product Type Features Filler Material : Silver Plated Aluminum (Ag/Al) Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI Gaskets - 2501502-1 - TE Connectivity
Berwyn, PA, United States
EMI Gaskets
2501502-1
EMI Gaskets 2501502-1
Body Features Gasket Type : EMI Jam Nut Seal Dimensions Inside Diameter (MM) : 118 Product Thickness : 2.03 MM  [.004 INCH ] Electrical Characteristics Resistance to Petroleum : No Volume Resistivity (Max) (OHMCM) : .008 Product Type Features Filler Material : Silver Plated Aluminum (Ag/Al) Usage Conditions Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]

Body Features


  • Gasket Type : EMI Jam Nut Seal

Dimensions


  • Inside Diameter (MM) : 118
  • Product Thickness : 2.03 MM  [.004 INCH ]

Electrical Characteristics


  • Resistance to Petroleum : No
  • Volume Resistivity (Max) (OHMCM) : .008

Product Type Features


  • Filler Material : Silver Plated Aluminum (Ag/Al)

Usage Conditions


  • Operating Temperature Range : -55 - 160 DEGC  [-67 - 320 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 2501502-1
Product Name EMI Gaskets
Operating Temperature -55 to 160 C (-67 to 320 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063419N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Heat Shrink Tubing - 068088-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Cable Transitions & Breakouts - 023077-000 - TE Connectivity
Specs
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 074977-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details