TE Connectivity Coax Connectors 2501415-3

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Housing Color : Gray Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Washer & Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Housing Color : Gray Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Washer & Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2501415-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2501415-3
Coax Connectors 2501415-3
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Housing Color : Gray Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without PCB Mount Retention : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Washer & Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Industrial Lockwasher Material : Stainless Steel Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Seal & Plug Type : O-Ring Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMA Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Housing Features


  • Housing Color : Gray

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Washer & Nut
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Industrial
  • Lockwasher Material : Stainless Steel
  • Number of Panel Mounting Holes : 1

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Seal & Plug Type : O-Ring
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2501415-3
Product Name Coax Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114722-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers