TE Connectivity Conduit Connectors 2500400-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Product Width : 35.6 MM  [1.4 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Outer Thread Type & Connection : M12x1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Product Width : 35.6 MM  [1.4 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Outer Thread Type & Connection : M12x1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Connectors - 2500400-1 - TE Connectivity
Berwyn, PA, United States
Conduit Connectors
2500400-1
Conduit Connectors 2500400-1
Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Product Width : 35.6 MM  [1.4 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Outer Thread Type & Connection : M12x1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 50 Usage Conditions Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 6

Dimensions


  • Product Width : 35.6 MM  [1.4 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Outer Thread Type & Connection : M12x1.5

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Usage Conditions


  • Operating Temperature Range : -20 - 100 DEGC  [-4 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2500400-1
Product Name Conduit Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details