TE Connectivity Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings 2500021-1

Description
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: SRC Package: Tray Product Status: Active Connector Type: Plug Contact Type: Male Blade Number of Positions: 60 Pitch: 0.157" (4.00mm) Number of Rows: 12
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: SRC Package: Tray Product Status: Active Connector Type: Plug Contact Type: Male Blade Number of Positions: 60 Pitch: 0.157" (4.00mm) Number of Rows: 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Manufacturer: TE Connectivity Deutsch Connectors Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Series: SRC Package: Tray Product Status: Active Connector Type: Plug Contact Type: Male Blade Number of Positions: 60 Pitch: 0.157" (4.00mm) Number of Rows: 12

Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: SRC
Package: Tray
Product Status: Active
Connector Type: Plug
Contact Type: Male Blade
Number of Positions: 60
Pitch: 0.157" (4.00mm)
Number of Rows: 12

Buy Now Datasheet
Rectangular Connector Housings - 1734-2500021-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-2500021-1-ND
Rectangular Connector Housings 1734-2500021-1-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1734-2500021-1-ND
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details