TE Connectivity Bushings, Grommets 2499694-8

Description
CEP,GROMMET,PA,PLUG, 14,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,PA,PLUG, 14,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499694-8-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499694-8-ND
Bushings, Grommets 17-2499694-8-ND
CEP,GROMMET,PA,PLUG, 14,BLK

CEP,GROMMET,PA,PLUG,14,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499694-8-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-3-10 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm21) - B02130P12 - Anderson Power Products
Specs
Inside Diameter 0.1496 to 0.1969 inch (3.8 to 5 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 6-11/16
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details