TE Connectivity Bushings, Grommets 2499694-7

Description
CEP,GROMMET,PA,PLUG, 12,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,PA,PLUG, 12,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499694-7-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499694-7-ND
Bushings, Grommets 17-2499694-7-ND
CEP,GROMMET,PA,PLUG, 12,BLK

CEP,GROMMET,PA,PLUG,12,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499694-7-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-16-22 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1 inch (25.4 mm)
View Details
CABLE GROMMET - S60/WHT - S60/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details