TE Connectivity Bushings, Grommets 2499693-9

Description
CEP,GROMMET,TPE,LARG E,25,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,LARG E,25,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499693-9-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499693-9-ND
Bushings, Grommets 17-2499693-9-ND
CEP,GROMMET,TPE,LARG E,25,BLK

CEP,GROMMET,TPE,LARGE,25,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499693-9-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-12-23 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details