TE Connectivity Bushings, Grommets 2499693-4

Description
CEP,GROMMET,TPE,LARG E,20,BLK
Request a Quote Datasheet
Description
CEP,GROMMET,TPE,LARG E,20,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499693-4-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499693-4-ND
Bushings, Grommets 17-2499693-4-ND
CEP,GROMMET,TPE,LARG E,20,BLK

CEP,GROMMET,TPE,LARGE,20,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499693-4-ND
Product Name Bushings, Grommets
Material Plastic; Thermoplastic Elastomer (TPE)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details