TE Connectivity Bushings, Grommets 2499690-1

Description
CEP,FRAME,PA,4,BLK
Request a Quote Datasheet
Description
CEP,FRAME,PA,4,BLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 17-2499690-1-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
17-2499690-1-ND
Bushings, Grommets 17-2499690-1-ND
CEP,FRAME,PA,4,BLK

CEP,FRAME,PA,4,BLK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 17-2499690-1-ND
Product Name Bushings, Grommets
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
CABLE GROMMET - S76/CM - S76/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details