Body Features Assembly Process Feature Material : Phosphor Bronze Connector & Keying Code : 01 Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Differential Load Number of Positions : 220 Number of Rows : 2 Number of Signal Positions : 196 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Fabrication : Stamped & Formed Contact Layout : Matrix Contact Mating Area Length : 1.05 MM [.041 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Size : .5mm Contact Type : Receptacle Contact Underplating Material : Nickel Mating Pin Diameter : .15 MM [.006 INCH ] Mating Square Post Dimension : .15 MM [.005 INCH ] Mating Tab Thickness : .15 MM [.006 INCH ] Mating Tab Width : .15 MM [.006 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Connector Height : 3.25 MM [.128 INCH ] Connector Length : 62 MM [2.441 INCH ] Connector Width : 6.2 MM [.244 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 50 Dielectric Withstanding Voltage (Max) (VAC) : 200 Impedance (OHM) : 85 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : .5 MM [.02 INCH ]
Industry Standards Compatible With Agency/Standards Products : EIA Compatible With Approved Standards Products : EIA 364 Industry Standard : EIA UL Flammability Rating : UL 94V-0 UL Rating : Certified
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cap Circuit Application : High Speed Data Shielded : No Solder Process Feature : Anti-Flux
Packaging Features Packaging Method : Hard Tray
Product Type Features Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Ground Feature Type : Grounding Contact PCB Connector Type : PCB Mount Receptacle
Signal Characteristics Data Rate (GBS) : 25
Termination Features Rectangular Termination Post & Tail Thickness : .15 MM [.006 INCH ] Rectangular Termination Post & Tail Width : .15 MM [.006 INCH ] Square Termination Post & Tail Dimension : .15 MM [.006 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .15 MM [.005 INCH ] Termination Post & Tail Length : .15 MM [.005 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Assembly Process Feature Material : Phosphor Bronze
- Connector & Keying Code : 01
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Connector Contact Load Condition : Differential Load
- Number of Positions : 220
- Number of Rows : 2
- Number of Signal Positions : 196
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : .5
- Contact Fabrication : Stamped & Formed
- Contact Layout : Matrix
- Contact Mating Area Length : 1.05 MM [.041 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : .5mm
- Contact Type : Receptacle
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .15 MM [.006 INCH ]
- Mating Square Post Dimension : .15 MM [.005 INCH ]
- Mating Tab Thickness : .15 MM [.006 INCH ]
- Mating Tab Width : .15 MM [.006 INCH ]
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Connector Height : 3.25 MM [.128 INCH ]
- Connector Length : 62 MM [2.441 INCH ]
- Connector Width : 6.2 MM [.244 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 50
- Dielectric Withstanding Voltage (Max) (VAC) : 200
- Impedance (OHM) : 85
- Insulation Resistance (Min) (MEGOHM) : 100
- Operating Voltage (VAC) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : .5 MM [.02 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : EIA
- Compatible With Approved Standards Products : EIA 364
- Industry Standard : EIA
- UL Flammability Rating : UL 94V-0
- UL Rating : Certified
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Assembly Process Feature : Pick and Place Cap
- Circuit Application : High Speed Data
- Shielded : No
- Solder Process Feature : Anti-Flux
Packaging Features
- Packaging Method : Hard Tray
Product Type Features
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Ground Feature Type : Grounding Contact
- PCB Connector Type : PCB Mount Receptacle
Signal Characteristics
Termination Features
- Rectangular Termination Post & Tail Thickness : .15 MM [.006 INCH ]
- Rectangular Termination Post & Tail Width : .15 MM [.006 INCH ]
- Square Termination Post & Tail Dimension : .15 MM [.006 INCH ]
- Termination Method to PCB : Surface Mount
- Termination Post & Tail Diameter : .15 MM [.005 INCH ]
- Termination Post & Tail Length : .15 MM [.005 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]