Body Features Assembly Process Feature Material : Brass Connector & Keying Code : 01 Primary Product Color : Black
Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Connector Contact Load Condition : Differential Load Number of Pairs : 80 Number of Positions : 160 Number of Rows : 2 Number of Signal Positions : 144 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Fabrication : Stamped & Formed Contact Layout : Matrix Contact Mating Area Length : 1.05 MM [.041 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Protection Type : Closed Entry Housing Contact Size : .5mm Contact Type : Blade Contact Underplating Material : Nickel Mating Pin Diameter : .2 MM [.008 INCH ] Mating Square Post Dimension : .2 MM [.007 INCH ] Mating Tab Thickness : .2 MM [.008 INCH ] Mating Tab Width : .2 MM [.007 INCH ] PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Connector Height : 7.45 MM [.293 INCH ] Connector Length : 46.8 MM [1.843 INCH ] Connector Width : 6.2 MM [.244 INCH ] Stack Height : 8 MM [.315 INCH ]
Electrical Characteristics Contact Resistance (MOHM) : 50 Dielectric Withstanding Voltage (Max) (VAC) : 200 Impedance (OHM) : 85 Insulation Resistance (Min) (MEGOHM) : 100 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 12
Housing Features Centerline (Pitch) : .5 MM [.02 INCH ]
Industry Standards Compatible With Agency/Standards Products : EIA Compatible With Approved Standards Products : EIA 364 Industry Standard : EIA UL Flammability Rating : UL 94V-0 UL Rating : Certified
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without
Operation/Applicatio
n Assembly Process Feature : Pick and Place Cap Circuit Application : High Speed Data Shielded : Yes Solder Process Feature : Anti-Flux
Packaging Features Packaging Method : Carrier Tape Packaging Reel Diameter : 72 MM [2.83 INCH ]
Product Type Features Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Board-to-Board Ground Feature Type : Grounding Contact PCB Connector Type : PCB Mount Plug
Signal Characteristics Data Rate (GBS) : 25
Termination Features Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ] Rectangular Termination Post & Tail Width : .2 MM [.008 INCH ] Square Termination Post & Tail Dimension : .2 MM [.008 INCH ] Termination Method to PCB : Surface Mount Termination Post & Tail Diameter : .2 MM [.007 INCH ] Termination Post & Tail Length : .2 MM [.007 INCH ]
Usage Conditions Housing Temperature Rating : High Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Assembly Process Feature Material : Brass
- Connector & Keying Code : 01
- Primary Product Color : Black
Configuration Features
- Board-to-Board Configuration : Mezzanine (Stacking)
- Connector Contact Load Condition : Differential Load
- Number of Pairs : 80
- Number of Positions : 160
- Number of Rows : 2
- Number of Signal Positions : 144
- PCB Mount Orientation : Vertical
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : .5
- Contact Fabrication : Stamped & Formed
- Contact Layout : Matrix
- Contact Mating Area Length : 1.05 MM [.041 INCH ]
- Contact Mating Area Plating Material : Gold (Au)
- Contact Protection Type : Closed Entry Housing
- Contact Size : .5mm
- Contact Type : Blade
- Contact Underplating Material : Nickel
- Mating Pin Diameter : .2 MM [.008 INCH ]
- Mating Square Post Dimension : .2 MM [.007 INCH ]
- Mating Tab Thickness : .2 MM [.008 INCH ]
- Mating Tab Width : .2 MM [.007 INCH ]
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Connector Height : 7.45 MM [.293 INCH ]
- Connector Length : 46.8 MM [1.843 INCH ]
- Connector Width : 6.2 MM [.244 INCH ]
- Stack Height : 8 MM [.315 INCH ]
Electrical Characteristics
- Contact Resistance (MOHM) : 50
- Dielectric Withstanding Voltage (Max) (VAC) : 200
- Impedance (OHM) : 85
- Insulation Resistance (Min) (MEGOHM) : 100
- Operating Voltage (VAC) : 12
- Operating Voltage (VDC) : 12
Housing Features
- Centerline (Pitch) : .5 MM [.02 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : EIA
- Compatible With Approved Standards Products : EIA 364
- Industry Standard : EIA
- UL Flammability Rating : UL 94V-0
- UL Rating : Certified
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : Without
- PCB Mount Alignment : Without
- PCB Mount Retention : Without
Operation/Application
- Assembly Process Feature : Pick and Place Cap
- Circuit Application : High Speed Data
- Shielded : Yes
- Solder Process Feature : Anti-Flux
Packaging Features
- Packaging Method : Carrier Tape
- Packaging Reel Diameter : 72 MM [2.83 INCH ]
Product Type Features
- Connector Product Type : Connector Assembly
- Connector Shape : Rectangular
- Connector System : Board-to-Board
- Ground Feature Type : Grounding Contact
- PCB Connector Type : PCB Mount Plug
Signal Characteristics
Termination Features
- Rectangular Termination Post & Tail Thickness : .2 MM [.008 INCH ]
- Rectangular Termination Post & Tail Width : .2 MM [.008 INCH ]
- Square Termination Post & Tail Dimension : .2 MM [.008 INCH ]
- Termination Method to PCB : Surface Mount
- Termination Post & Tail Diameter : .2 MM [.007 INCH ]
- Termination Post & Tail Length : .2 MM [.007 INCH ]
Usage Conditions
- Housing Temperature Rating : High
- Operating Temperature (Max) : 125 DEGC [257 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]