TE Connectivity DisplayPort Connectors 2498798-1

Description
Body Features Shell Plating Material : Nickel Configuration Features PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : .5 MM  [3.48 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Edge Mount PCB Mount Retention Type : SMT + Through Hole Screw Flange : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Nickel Configuration Features PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : .5 MM  [3.48 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Edge Mount PCB Mount Retention Type : SMT + Through Hole Screw Flange : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DisplayPort Connectors - 2498798-1 - TE Connectivity
Berwyn, PA, United States
DisplayPort Connectors
2498798-1
DisplayPort Connectors 2498798-1
Body Features Shell Plating Material : Nickel Configuration Features PCB Mount Orientation : Perpendicular Right Angle Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : .5 MM  [3.48 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Edge Mount PCB Mount Retention Type : SMT + Through Hole Screw Flange : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Housing Type : Housing for Male Terminals Connector System : Board-to-Component Termination Features Termination Method to PCB : Surface Mount - Solder Ball Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]

Body Features


  • Shell Plating Material : Nickel

Configuration Features


  • PCB Mount Orientation : Perpendicular Right Angle

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : .5 MM  [3.48 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP) GF30
  • Shell Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Edge Mount
  • PCB Mount Retention Type : SMT + Through Hole
  • Screw Flange : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Housing Type : Housing for Male Terminals
  • Connector System : Board-to-Component

Termination Features


  • Termination Method to PCB : Surface Mount - Solder Ball

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 85 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2498798-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2498798-1-ND
USB, DVI, HDMI Connector Assemblies 17-2498798-1-ND
DISPLAYPORT 2.1 20P RA STD SMT W

DISPLAYPORT 2.1 20P RA STD SMT W

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2498798-1 17-2498798-1-ND
Product Name DisplayPort Connectors USB, DVI, HDMI Connector Assemblies
Termination Surface Mount - Solder Ball
Mounting Board Mount Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.2 amps
Category USB
Unlock Full Specs
to access all available technical data