TE Connectivity RJ45 Connectors 2497304-1

Description
Body Features Connector Profile : Medium Insulator Material : Polyimide Shield Material : Stainless Steel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Underplating Material : Copper Dimensions Connector Height : 32.3 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Die Cast Zinc Industry Standards IP Rating : IP67 Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Medium Insulator Material : Polyimide Shield Material : Stainless Steel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Underplating Material : Copper Dimensions Connector Height : 32.3 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Die Cast Zinc Industry Standards IP Rating : IP67 Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 2497304-1 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
2497304-1
RJ45 Connectors 2497304-1
Body Features Connector Profile : Medium Insulator Material : Polyimide Shield Material : Stainless Steel Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 10 Number of Positions : 8 Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ] Contact Underplating Material : Copper Dimensions Connector Height : 32.3 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Die Cast Zinc Industry Standards IP Rating : IP67 Performance Category : Cat 6 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Ground Feature Type : Grounding Clips Modular Connector Style : Receptacle Modular Jack & Plug Interface Type : Circular RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Signal Characteristics Data Rate (GBS) : 1 Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]

Body Features


  • Connector Profile : Medium
  • Insulator Material : Polyimide
  • Shield Material : Stainless Steel

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 10
  • Number of Positions : 8
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .025 MICM  [1 MICIN ]
  • Contact Underplating Material : Copper

Dimensions


  • Connector Height : 32.3 MM  [1.27 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Die Cast Zinc

Industry Standards


  • IP Rating : IP67
  • Performance Category : Cat 6
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Carton Box With Tray
  • Packaging Quantity : 192

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Ground Feature Type : Grounding Clips
  • Modular Connector Style : Receptacle
  • Modular Jack & Plug Interface Type : Circular RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Signal Characteristics


  • Data Rate (GBS) : 1

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-76 - 185 DEGF ]
Buy Now
Modular/Ethernet Connector Adapters - 17-2497304-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
17-2497304-1-ND
Modular/Ethernet Connector Adapters 17-2497304-1-ND
RJ45, INDUSTRIAL RCPT,4-HOLE FLA

RJ45, INDUSTRIAL RCPT,4-HOLE FLA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2497304-1 17-2497304-1-ND
Product Name RJ45 Connectors Modular/Ethernet Connector Adapters
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products