TE Connectivity USB Connectors 2495703-1

Description
Body Features Connector Profile : Offset - Overhangs PCB Shell Plating Finish : Bright Configuration Features Number of Positions : 6 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 1 Contact Underplating Material : Copper Dimensions PCB Thickness (Recommended) (MM) : .8 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards IP Rating : IPX7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Piece/Reel Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Offset - Overhangs PCB Shell Plating Finish : Bright Configuration Features Number of Positions : 6 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 1 Contact Underplating Material : Copper Dimensions PCB Thickness (Recommended) (MM) : .8 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards IP Rating : IPX7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Piece/Reel Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2495703-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2495703-1
USB Connectors 2495703-1
Body Features Connector Profile : Offset - Overhangs PCB Shell Plating Finish : Bright Configuration Features Number of Positions : 6 Panel Ground Location : Right/Left Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 1 Contact Underplating Material : Copper Dimensions PCB Thickness (Recommended) (MM) : .8 Housing Features Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) Industry Standards IP Rating : IPX7 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Piece/Reel Packaging Quantity : 7000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Offset - Overhangs PCB
  • Shell Plating Finish : Bright

Configuration Features


  • Number of Positions : 6
  • Panel Ground Location : Right/Left

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 1
  • Contact Underplating Material : Copper

Dimensions


  • PCB Thickness (Recommended) (MM) : .8

Housing Features


  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • IP Rating : IPX7
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Piece/Reel
  • Packaging Quantity : 7000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Ground Feature Type : Ground Bus
  • Grounding Options : PCB Ground
  • Integral Locking Latch : Without
  • Sealable : No
  • USB Type : C
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2495703-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495703-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2495703-1TR-ND
USB TYPE C RECEPTACLE 6P WATERPR

USB TYPE C RECEPTACLE 6P WATERPR

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2495703-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495703-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2495703-1CT-ND
USB TYPE C RECEPTACLE 6P WATERPR

USB TYPE C RECEPTACLE 6P WATERPR

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2495703-1DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495703-1DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2495703-1DKR-ND
USB TYPE C RECEPTACLE 6P WATERPR

USB TYPE C RECEPTACLE 6P WATERPR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2495703-1 17-2495703-1TR-ND
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data