TE Connectivity USB Connectors 2495154-1

Description
Body Features Connector Profile : Standard Offset (MM) : .78 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.06 - .063 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards IP Rating : IPX8 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Guide Post Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Ground Feature Type : Ground Finger Grounding Options : PCB Ground Sealable : Yes USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .65 MM  [.026 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Offset (MM) : .78 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.06 - .063 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards IP Rating : IPX8 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Guide Post Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Ground Feature Type : Ground Finger Grounding Options : PCB Ground Sealable : Yes USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .65 MM  [.026 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2495154-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2495154-1
USB Connectors 2495154-1
Body Features Connector Profile : Standard Offset (MM) : .78 Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 2 Number of Ports : 1 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Underplating Material : Nickel Dimensions PCB Thickness (Recommended) : 1.6 MM  [.06 - .063 INCH ] Housing Features Body Orientation : Perpendicular Right Angle Centerline (Pitch) : 1 MM  [.039 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Industry Standards IP Rating : IPX8 Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Guide Post Operation/Applicatio n Assembly Process Feature : Without Pick and Place Cover Circuit Application : Power Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Wire-to-Board Ground Feature Type : Ground Finger Grounding Options : PCB Ground Sealable : Yes USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .65 MM  [.026 INCH ] Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : .78
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 2
  • Number of Ports : 1
  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.06 - .063 INCH ]

Housing Features


  • Body Orientation : Perpendicular Right Angle
  • Centerline (Pitch) : 1 MM  [.039 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP) GF30

Industry Standards


  • IP Rating : IPX8
  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Guide Post

Operation/Application


  • Assembly Process Feature : Without Pick and Place Cover
  • Circuit Application : Power
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Wire-to-Board
  • Ground Feature Type : Ground Finger
  • Grounding Options : PCB Ground
  • Sealable : Yes
  • USB Type : C
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .65 MM  [.026 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - 17-2495154-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495154-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2495154-1CT-ND
USB TYPE C 6P WATERPROOF DIP+SMT

USB TYPE C 6P WATERPROOF DIP+SMT

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2495154-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495154-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2495154-1TR-ND
USB TYPE C 6P WATERPROOF DIP+SMT

USB TYPE C 6P WATERPROOF DIP+SMT

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2495154-1DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2495154-1DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2495154-1DKR-ND
USB TYPE C 6P WATERPROOF DIP+SMT

USB TYPE C 6P WATERPROOF DIP+SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2495154-1 17-2495154-1CT-ND
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle; Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data