Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel
Configuration Features Number of Positions : 12
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel
Housing Features Housing Color : White Housing Material : High Temperature Plastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Halogen Free : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 16640
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 2.0
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel
Configuration Features Number of Positions : 12
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel
Housing Features Housing Color : White Housing Material : High Temperature Plastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Halogen Free : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 16640
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 2.0
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel
Configuration Features Number of Positions : 12
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ] Contact Underplating Material : Nickel
Housing Features Housing Color : White Housing Material : High Temperature Plastic
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Locking Feature : Without
Operation/Applicatio
n Circuit Application : Power & Signal Halogen Free : Yes
Packaging Features Packaging Method : Tray Packaging Quantity : 16640
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Cable-to-Board Ground Feature Type : Ground Bus Grounding Options : PCB Ground Integral Locking Latch : Without Sealable : No USB Type : C USB Version : 2.0
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC [500 DEGF ]
Body Features
Connector Profile : Standard
Shell Plating Finish : Bright
Shell Plating Material : Nickel
Configuration Features
Number of Positions : 12
Contact Features
Contact Current Rating (Max) (AMP) : 5
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Contact Underplating Material : Nickel
Housing Features
Housing Color : White
Housing Material : High Temperature Plastic
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Free-Hanging (In-Line)
Locking Feature : Without
Operation/Application
Circuit Application : Power & Signal
Halogen Free : Yes
Packaging Features
Packaging Method : Tray
Packaging Quantity : 16640
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector & Housing Type : Plug
Connector System : Cable-to-Board
Ground Feature Type : Ground Bus
Grounding Options : PCB Ground
Integral Locking Latch : Without
Sealable : No
USB Type : C
USB Version : 2.0
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Mating Cycles (Max) : 10000
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Soldering Temperature (Max) : 260 DEGC [500 DEGF ]