TE Connectivity Automotive Headers 2495094-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 30 MM  [1.181 INCH ] Connector Width : 18 MM  [.709 INCH ] Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Operation/Applicatio n Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tube Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 30 MM  [1.181 INCH ] Connector Width : 18 MM  [.709 INCH ] Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Operation/Applicatio n Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tube Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2495094-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2495094-1
Automotive Headers 2495094-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Rows : 4 Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 30 MM  [1.181 INCH ] Connector Width : 18 MM  [.709 INCH ] Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Operation/Applicatio n Shielded : No Solder Process : Reflow Solder Capable Packaging Features Packaging Method : Tube Packaging Quantity : 180 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Unshrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 4

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 30 MM  [1.181 INCH ]
  • Connector Width : 18 MM  [.709 INCH ]

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Operation/Application


  • Shielded : No
  • Solder Process : Reflow Solder Capable

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 180

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Unshrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2495094-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Electronic Connector - 340-1-176497-9 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
Termination Quick Connect
View Details
4 suppliers
Connector, Header, 2 Position, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 26AC5929 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details