TE Connectivity HDMI Connectors 2494824-1

Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Dimensions PCB Thickness (Min) : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment PCB Mount Location : Edge Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Dimensions PCB Thickness (Min) : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment PCB Mount Location : Edge Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2494824-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2494824-1
HDMI Connectors 2494824-1
Body Features Connector Profile : Mini Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 15 Dimensions PCB Thickness (Min) : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment PCB Mount Location : Edge Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 15

Dimensions


  • PCB Thickness (Min) : 1.2 MM  [.047 INCH ]

Housing Features


  • Centerline (Pitch) : .4 MM  [.015 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • PCB Mount Location : Edge Mount

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
HDMI Connectors - 428560 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
428560
HDMI Connectors 428560
TE Connectivity 2494824-1 HDMI Connector

TE Connectivity 2494824-1 HDMI Connector

Supplier's Site
HDMI Connectors - 428558 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
428558
HDMI Connectors 428558
TE Connectivity 2494824-1 HDMI Connector

TE Connectivity 2494824-1 HDMI Connector

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 17-2494824-1-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2494824-1-ND
USB, DVI, HDMI Connector Assemblies 17-2494824-1-ND
MINIHDMI,SMT,GOLD 15U,COPPER SHE

MINIHDMI,SMT,GOLD 15U,COPPER SHE

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2494824-1 428560 17-2494824-1-ND
Product Name HDMI Connectors HDMI Connectors USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector Audio / Video HDMI
Termination Surface Mount
Current Rating 0.5 amps 0.5 amps
Geometry Straight
Unlock Full Specs
to access all available technical data