TE Connectivity HDMI Connectors 2494821-1

Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ] Dimensions PCB Thickness (Min) : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment PCB Mount Location : Edge Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape, Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ] Dimensions PCB Thickness (Min) : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment PCB Mount Location : Edge Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape, Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2494821-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2494821-1
HDMI Connectors 2494821-1
Body Features Connector Profile : Micro Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ] Dimensions PCB Thickness (Min) : 1.2 MM  [.047 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment PCB Mount Location : Edge Mount Operation/Applicatio n Assembly Process Feature : Carrier Tape, Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Micro
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .0125 MICM  [.5 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.2 MM  [.047 INCH ]

Housing Features


  • Centerline (Pitch) : .4 MM  [.015 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • PCB Mount Location : Edge Mount

Operation/Application


  • Assembly Process Feature : Carrier Tape, Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2494821-1DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2494821-1DKR-ND
USB, DVI, HDMI Connector Assemblies 17-2494821-1DKR-ND
HDMI D TYPE FEMALE 90DEG,DIP,

HDMI D TYPE FEMALE 90DEG,DIP,

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2494821-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2494821-1TR-ND
USB, DVI, HDMI Connector Assemblies 17-2494821-1TR-ND
HDMI D TYPE FEMALE 90DEG,DIP,

HDMI D TYPE FEMALE 90DEG,DIP,

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 17-2494821-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
17-2494821-1CT-ND
USB, DVI, HDMI Connector Assemblies 17-2494821-1CT-ND
HDMI D TYPE FEMALE 90DEG,DIP,

HDMI D TYPE FEMALE 90DEG,DIP,

Buy Now Datasheet
HDMI Connectors - 428551 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
428551
HDMI Connectors 428551
TE Connectivity 2494821-1 HDMI Connector

TE Connectivity 2494821-1 HDMI Connector

Supplier's Site
HDMI Connectors - 428550 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Connectors
428550
HDMI Connectors 428550
TE Connectivity 2494821-1 HDMI Connector

TE Connectivity 2494821-1 HDMI Connector

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2494821-1 17-2494821-1DKR-ND 428551
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies HDMI Connectors
Connector Type Wire to Board Connector HDMI Audio / Video
Termination Surface Mount
Current Rating 0.5 amps 0.5 amps
Category USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 1734062-3 - TE Connectivity
Specs
Connector Type USB; Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - 104071-3-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
USB, DVI, HDMI Connector Assemblies - 440247-3-ND - DigiKey
Specs
Category USB
Connector Type USB - mini B
Gender Female / Jack
View Details