Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .254 MICM [10 MICIN ]
Dimensions Profile Height from PCB : 8.5 MM , 10.79 MM [.425 INCH , .334 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5 MM [.196 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : With, Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency Range (GHZ) : 6
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Reel, Bag Packaging Quantity : 100, 350
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No
Termination Features Termination Method to PCB : Through Hole - Solder, Surface Mount
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Gold
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Vertical
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Plating Thickness : .254 MICM [10 MICIN ]
Dimensions
- Profile Height from PCB : 8.5 MM , 10.79 MM [.425 INCH , .334 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 5 MM [.196 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Detent : Without
- PCB Mount Retention : With, Without
- RF Connector Coupling Mechanism : Snap-On
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency Range (GHZ) : 6
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Packaging Features
- Packaging Method : Reel, Bag
- Packaging Quantity : 100, 350
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector Shape : Rectangular
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : MCX
- Sealable : No
Termination Features
- Termination Method to PCB : Through Hole - Solder, Surface Mount
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]