TE Connectivity RF Cable Assemblies 2494476-1

Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1.021 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : MMCX Plug Cable Assembly Type : SMA to MMCX Coax Cable Type : 100 Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1.021 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : MMCX Plug Cable Assembly Type : SMA to MMCX Coax Cable Type : 100 Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2494476-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2494476-1
RF Cable Assemblies 2494476-1
Body Features Cable Color : Black Jacket Material : PVC Configuration Features Number of Connectorized Ends : 2 Number of Positions : 2 Contact Features Center Contact Plating Material : Gold Contact Base Material : Brass, Phosphor Bronze Dimensions Outside Cable Diameter : 2.79 MM  [.11 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Cable Assembly Length : 1.021 M  [3.28 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : MMCX Plug Cable Assembly Type : SMA to MMCX Coax Cable Type : 100 Type Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Connectorized Ends : 2
  • Number of Positions : 2

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Brass, Phosphor Bronze

Dimensions


  • Outside Cable Diameter : 2.79 MM  [.11 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (V) : 170

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Cable Assembly Length : 1.021 M  [3.28 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : MMCX Plug
  • Cable Assembly Type : SMA to MMCX
  • Coax Cable Type : 100 Type

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2494476-1
Product Name RF Cable Assemblies
Application RF
Unlock Full Specs
to access all available technical data

Similar Products