TE Connectivity DIP Switch 2492708-4

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 3 Operating Function : Momentary Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 3 Operating Function : Momentary Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2492708-4 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2492708-4
DIP Switch 2492708-4
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 3 Operating Function : Momentary Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Polyamide

Configuration Features


  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : Momentary

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Extended Actuator
  • Actuator Type : Rotary
  • Angle of Throw : 45
  • Rotary Switch Type : Selector
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2492708-4
Product Name DIP Switch
Number of Positions Available 3
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396234-6 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switch - 1-1825007-6 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
DIP Switch - 1825002-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers