TE Connectivity DIP Switch 2492708-3

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 3 Operating Function : Maintained, Center-Off Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 3 Operating Function : Maintained, Center-Off Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2492708-3 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2492708-3
DIP Switch 2492708-3
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 3 Operating Function : Maintained, Center-Off Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Polyamide

Configuration Features


  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : Maintained, Center-Off

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Extended Actuator
  • Actuator Type : Rotary
  • Angle of Throw : 45
  • Rotary Switch Type : Selector
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2492708-3
Product Name DIP Switch
Number of Positions Available 3
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319747-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
DIP Switch - 1825013-6 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 2-2319847-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details