TE Connectivity DIP Switch 2492674-1

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 2 Operating Function : Momentary Right Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Lever Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 2 Operating Function : Momentary Right Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Lever Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2492674-1 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2492674-1
DIP Switch 2492674-1
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Polyamide Configuration Features Number of Actuators : Single Number of Positions : 2 Operating Function : Momentary Right Mechanical Attachment Product Mount Type : Panel Mount Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Lever Actuator Type : Rotary Angle of Throw : 45 Rotary Switch Type : Selector Sealed Device : Yes

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Polyamide

Configuration Features


  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : Momentary Right

Mechanical Attachment


  • Product Mount Type : Panel Mount

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Lever
  • Actuator Type : Rotary
  • Angle of Throw : 45
  • Rotary Switch Type : Selector
  • Sealed Device : Yes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 2492674-1
Product Name DIP Switch
Number of Positions Available 2
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396236-0 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
DIP Switch - 1825360-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 2396234-7 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 450-1935-ND - DigiKey
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
View Details
2 suppliers