TE Connectivity Push Button Switches 2492673-5

Description
Body Features Actuator Color : Black Actuator Force (G) : 350 Actuator Material : Polycarbonate Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Case Material : Polyamide Sealing Method : Rubber O-Ring Configuration Features Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 22.5 Switch Feedback Type : Non-Tactile Industry Standards IP Rating : IP65 Mechanical Attachment Product Mount Type : Panel Mount Switch Attachment Method : Screw-On Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force (G) : 350 Actuator Material : Polycarbonate Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Case Material : Polyamide Sealing Method : Rubber O-Ring Configuration Features Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 22.5 Switch Feedback Type : Non-Tactile Industry Standards IP Rating : IP65 Mechanical Attachment Product Mount Type : Panel Mount Switch Attachment Method : Screw-On Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2492673-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2492673-5
Push Button Switches 2492673-5
Body Features Actuator Color : Black Actuator Force (G) : 350 Actuator Material : Polycarbonate Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Case Material : Polyamide Sealing Method : Rubber O-Ring Configuration Features Number of Actuators : Single Operating Function : Momentary Panel Cutout Size (MM) : 22.5 Switch Feedback Type : Non-Tactile Industry Standards IP Rating : IP65 Mechanical Attachment Product Mount Type : Panel Mount Switch Attachment Method : Screw-On Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Extended Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch

Body Features


  • Actuator Color : Black
  • Actuator Force (G) : 350
  • Actuator Material : Polycarbonate
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M20 x 1.5
  • Case Material : Polyamide
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Number of Actuators : Single
  • Operating Function : Momentary
  • Panel Cutout Size (MM) : 22.5
  • Switch Feedback Type : Non-Tactile

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Extended Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2492673-5
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316366-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2492721-5 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism 4PST-2NO/2NC
Terminal Type Solder Terminals
View Details
2 suppliers
Push Button Switches - 1-2364686-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details