TE Connectivity Benchtop Crimping Machines 2492000-5

Description
Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Australia/New Zealand
Request a Quote
Description
Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Australia/New Zealand
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Benchtop Crimping Machines - 2492000-5 - TE Connectivity
Berwyn, PA, United States
Benchtop Crimping Machines
2492000-5
Benchtop Crimping Machines 2492000-5
Electrical Characteristics Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase Other Applicator & Product Style : OCEAN Quality Monitoring : With Splicing Capability : No Split Cycle Operation : Yes Stroke Length (MM) : 40 Wire Stripping : No Product Availability Applicable Region : Australia/New Zealand

Electrical Characteristics


  • Operating Voltage Specification : 208-240 V, 50/60 Hz, Single Phase

Other


  • Applicator & Product Style : OCEAN
  • Quality Monitoring : With
  • Splicing Capability : No
  • Split Cycle Operation : Yes
  • Stroke Length (MM) : 40
  • Wire Stripping : No

Product Availability


  • Applicable Region : Australia/New Zealand
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire, Cable, and Connector Tools
Product Number 2492000-5
Product Name Benchtop Crimping Machines
Application / Connector Type General Application
Unlock Full Specs
to access all available technical data

Similar Products

Insertion & Extraction Tools - 1-1579007-1 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
3 suppliers
Tools - 1-1633510-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1490413-1 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Electrical; Hydraulic Tool; Hand Tools
View Details