TE Connectivity Solar Connectors 2491079-1

Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : 1.5 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : 1.5 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2491079-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2491079-1
Solar Connectors 2491079-1
Body Features Cable Color : White Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : 1.5 Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : White

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Voltage Class (KV) : 1.5

Product Availability


  • Product Availability : North America

Product Type Features


  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2491079-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172233-5 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Solar Connectors - 1-2466276-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 1-172339-9 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details