Body Features Connector Profile : Standard Grounding Tab Plating Material : Tin Insulator Material : Glass-Filled Polyamide Nylon LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM [.12 INCH ] PCB Retention Feature Material : Plastic Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM [6 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright
Dimensions Connector Height : 13.55 MM [.533 INCH ] PCB Thickness (Recommended) : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Color : Black Housing Material : PA 46 Mating Entry Location : Side
Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention Type : Locating Post Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Packaging Features Packaging Method : Tray/Box Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Ground Return Shielding Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : 2.5
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Connector Profile : Standard Grounding Tab Plating Material : Tin Insulator Material : Glass-Filled Polyamide Nylon LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM [.12 INCH ] PCB Retention Feature Material : Plastic Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM [6 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright
Dimensions Connector Height : 13.55 MM [.533 INCH ] PCB Thickness (Recommended) : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Color : Black Housing Material : PA 46 Mating Entry Location : Side
Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention Type : Locating Post Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Packaging Features Packaging Method : Tray/Box Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Ground Return Shielding Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : 2.5
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Connector Profile : Standard Grounding Tab Plating Material : Tin Insulator Material : Glass-Filled Polyamide Nylon LED Color (Bottom Left) : Green LED Color (Bottom Right) : Yellow Modular Jack Latch Orientation : Standard - Latch Down PCB Ground Tab Location : 3.05 MM [.12 INCH ] PCB Retention Feature Material : Plastic Shield Material : Brass Shield Plating Finish : Matte Shield Plating Material : Nickel
Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of PCB Ground Tabs : 2 Number of Panel Ground Tabs : 6 Number of Positions : 8 PCB Mount Orientation : Right Angle Panel Ground Location : Top and Side Port Configuration : Single Port Port Matrix Configuration : 1 x 1
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .152 MICM [6 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Bright
Dimensions Connector Height : 13.55 MM [.533 INCH ] PCB Thickness (Recommended) : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Color : Black Housing Material : PA 46 Mating Entry Location : Side
Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount PCB Mount Retention Type : Locating Post Panel Mount Feature : With Panel Mount Feature Type : Mounting Hole
Operation/Applicatio
n Circuit Application : Signal Indicator Type : LED Shielded : Yes
Packaging Features Packaging Method : Tray/Box Packaging Quantity : 2000
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Ground Feature Type : Ground Return Shielding Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Signal Characteristics Data Rate (GBS) : 2.5
Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.4 MM [.134 INCH ]
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Connector Profile : Standard
Grounding Tab Plating Material : Tin
Insulator Material : Glass-Filled Polyamide Nylon
LED Color (Bottom Left) : Green
LED Color (Bottom Right) : Yellow
Modular Jack Latch Orientation : Standard - Latch Down
PCB Ground Tab Location : 3.05 MM [.12 INCH ]
PCB Retention Feature Material : Plastic
Shield Material : Brass
Shield Plating Finish : Matte
Shield Plating Material : Nickel
Configuration Features
Connector Contact Density : Standard
Number of Loaded Positions : 8
Number of PCB Ground Tabs : 2
Number of Panel Ground Tabs : 6
Number of Positions : 8
PCB Mount Orientation : Right Angle
Panel Ground Location : Top and Side
Port Configuration : Single Port
Port Matrix Configuration : 1 x 1
Contact Features
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : .1
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .152 MICM [6 MICIN ]
Contact Underplating Material : Nickel
PCB Contact Termination Area Plating Material : Tin
PCB Contact Termination Area Plating Material Finish : Bright
Dimensions
Connector Height : 13.55 MM [.533 INCH ]
PCB Thickness (Recommended) : 2 MM [.079 INCH ]
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Color : Black
Housing Material : PA 46
Mating Entry Location : Side
Industry Standards
Performance Category : Cat 5e
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Panel Mount & Board Mount
PCB Mount Retention Type : Locating Post
Panel Mount Feature : With
Panel Mount Feature Type : Mounting Hole
Operation/Application
Circuit Application : Signal
Indicator Type : LED
Shielded : Yes
Packaging Features
Packaging Method : Tray/Box
Packaging Quantity : 2000
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Ground Feature Type : Ground Return Shielding
Grounding Options : PCB and Panel Ground
Modular Connector Style : Jack
Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics