TE Connectivity Push Button Switches 2488219-2

Description
Body Features Actuator Color : Natural Actuator Force : 305.9 G  [10.7 OZ ] Actuator Material : Stainless Steel Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Panel Cutout Size : 12 (diameter) MM  [.47 (Diameter) INCH ] Snap Action : Without Switch Feedback Type : Auditory Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage Range (VDC) : 24 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Solder Lugs Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 305.9 G  [10.7 OZ ] Actuator Material : Stainless Steel Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Panel Cutout Size : 12 (diameter) MM  [.47 (Diameter) INCH ] Snap Action : Without Switch Feedback Type : Auditory Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage Range (VDC) : 24 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Solder Lugs Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2488219-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2488219-2
Push Button Switches 2488219-2
Body Features Actuator Color : Natural Actuator Force : 305.9 G  [10.7 OZ ] Actuator Material : Stainless Steel Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Bushing Thread Size : M12 x .75 Case Material : Stainless Steel Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Panel Cutout Size : 12 (diameter) MM  [.47 (Diameter) INCH ] Snap Action : Without Switch Feedback Type : Auditory Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage Range (VDC) : 24 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Push Button Switch Product Type : Anti-Vandal Switch Switch Connection Type : Solder Lugs Usage Conditions Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]

Body Features


  • Actuator Color : Natural
  • Actuator Force : 305.9 G  [10.7 OZ ]
  • Actuator Material : Stainless Steel
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Case Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Off (On)
  • Panel Cutout Size : 12 (diameter) MM  [.47 (Diameter) INCH ]
  • Snap Action : Without
  • Switch Feedback Type : Auditory

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Gold

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage Range (VDC) : 24

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Push Button Switch Product Type : Anti-Vandal Switch
  • Switch Connection Type : Solder Lugs

Usage Conditions


  • Operating Temperature Range : -20 - 55 DEGC  [-4 - 131 DEGF ]
Buy Now Datasheet
Push Button Switches - 609755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
609755
Push Button Switches 609755
TE Connectivity AV12F10E312Q04

TE Connectivity AV12F10E312Q04

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2488219-2 609755
Product Name Push Button Switches Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Off (On) Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Min. Actuating Force 0.7 lbs (0.3058 kg)
Max. Actuating Force 0.7 lbs (0.3058 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317656-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329360-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364574-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Pushbutton Switches - 164SL - VAST STOCK CO., LIMITED
Specs
Terminal Type Solder Lug
Features Illuminated Switch; RoHS
Max AC Voltage Rating 20 volts
View Details
2 suppliers