TE Connectivity Coax Connectors 2485924-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 17.18 MM  [.676 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Screw Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Telecom Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Screw Terminal Termination Post & Tail Length : 7.3 MM  [.28 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 17.18 MM  [.676 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Screw Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Telecom Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Screw Terminal Termination Post & Tail Length : 7.3 MM  [.28 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2485924-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2485924-1
Coax Connectors 2485924-1
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Product Length : 17.18 MM  [.676 INCH ] RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Screw Operation/Applicatio n Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Grade : Telecom Packaging Features Packaging Method : Bag/Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Hermetically Sealed Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Screw Terminal Termination Post & Tail Length : 7.3 MM  [.28 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Product Length : 17.18 MM  [.676 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 5.33 MM  [.21 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Screw

Operation/Application


  • Operating Frequency Range (GHZ) : 27

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Grade : Telecom

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Hermetically Sealed
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal
  • Termination Post & Tail Length : 7.3 MM  [.28 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 17-2485924-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2485924-1-ND
Coaxial Connector (RF) Assemblies 17-2485924-1-ND
SMA JACK ST HERMETIC FRONT MOUNT

SMA JACK ST HERMETIC FRONT MOUNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number 2485924-1 17-2485924-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052985-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1059402-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Coax Connectors - 1051789-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder & Clamp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
RF Connectors - 1053226-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 26.500 GHz
View Details
2 suppliers