TE Connectivity Coax Connectors 2485540-3

Description
Body Features Body Material : Die Cast Zinc Body Material Finish : Plated Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Housing Color : Blue Mechanical Attachment Detent : Without PCB Mount Retention : Without Panel Mount Feature Type : Mounting Hole RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PA GF Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : FAKRA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Die Cast Zinc Body Material Finish : Plated Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Housing Color : Blue Mechanical Attachment Detent : Without PCB Mount Retention : Without Panel Mount Feature Type : Mounting Hole RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PA GF Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : FAKRA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2485540-3 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2485540-3
Coax Connectors 2485540-3
Body Features Body Material : Die Cast Zinc Body Material Finish : Plated Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] Electrical Characteristics EMI & RFI Protection & Suppression Type : Shielding Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Housing Color : Blue Mechanical Attachment Detent : Without PCB Mount Retention : Without Panel Mount Feature Type : Mounting Hole RF Connector Coupling Mechanism : Locking RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : PA GF Packaging Features Packaging Method : Bag & Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : FAKRA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : Die Cast Zinc
  • Body Material Finish : Plated
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ]

Electrical Characteristics


  • EMI & RFI Protection & Suppression Type : Shielding
  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle
  • Housing Color : Blue

Mechanical Attachment


  • Detent : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature Type : Mounting Hole
  • RF Connector Coupling Mechanism : Locking
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : PA GF

Packaging Features


  • Packaging Method : Bag & Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : FAKRA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 17-2485540-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2485540-3DKR-ND
Coaxial Connector (RF) Assemblies 17-2485540-3DKR-ND
FAKRA M W HOUSING,CODE C,RA,PCB,

FAKRA M W HOUSING,CODE C,RA,PCB,

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 17-2485540-3CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2485540-3CT-ND
Coaxial Connector (RF) Assemblies 17-2485540-3CT-ND
FAKRA M W HOUSING,CODE C,RA,PCB,

FAKRA M W HOUSING,CODE C,RA,PCB,

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 17-2485540-3TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
17-2485540-3TR-ND
Coaxial Connector (RF) Assemblies 17-2485540-3TR-ND
FAKRA M W HOUSING,CODE C,RA,PCB,

FAKRA M W HOUSING,CODE C,RA,PCB,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2485540-3 17-2485540-3DKR-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMB; Plug, Male Pin
Gender Male / Plug
Termination Solder
Unlock Full Specs
to access all available technical data