TE Connectivity DIP Sockets 2485264-4

Description
Configuration Features Number of Positions : 18 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Flash Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Product Type Features Leg Style : Through Hole Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 18 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Flash Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Product Type Features Leg Style : Through Hole Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Sockets - 2485264-4 - TE Connectivity
Berwyn, PA, United States
DIP Sockets
2485264-4
DIP Sockets 2485264-4
Configuration Features Number of Positions : 18 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Solid Contact Mating Area Plating Material : Gold Flash Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Product Type Features Leg Style : Through Hole Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 18

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Gold Flash

Dimensions


  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Product Type Features


  • Leg Style : Through Hole

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2485264-4
Product Name DIP Sockets
Product Type IC Socket
Socket Type DIP
Current Rating 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102617-6 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102699-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102393-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 054596-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Current Rating 1.7 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details