TE Connectivity DIP Sockets 2485264-3

Description
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Solid Contact Mating Area Plating Material : Tin (Sn) Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Solid Contact Mating Area Plating Material : Tin (Sn) Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Sockets - 2485264-3 - TE Connectivity
Berwyn, PA, United States
DIP Sockets
2485264-3
DIP Sockets 2485264-3
Configuration Features Number of Positions : 16 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Fabrication : Solid Contact Mating Area Plating Material : Tin (Sn) Dimensions Row-to-Row Spacing : 7.62 MM  [.3 INCH ] Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 16

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Row-to-Row Spacing : 7.62 MM  [.3 INCH ]

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Through Hole

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2485264-3
Product Name DIP Sockets
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103310-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 102154-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details