TE Connectivity SIP Sockets 2485256-1

Description
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 2485256-1 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
2485256-1
SIP Sockets 2485256-1
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 2 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]

Body Features


  • Sleeve Material : Copper Alloy

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Base Material : Copper Alloy

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Through Hole

Usage Conditions


  • Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Buy Now
IC Sockets - 283587 - RS Components, Ltd.
Corby, Northants, United Kingdom
IC Sockets
283587
IC Sockets 283587
SIP SKT 02POS AU FLASH

SIP SKT 02POS AU FLASH

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2485256-1 283587
Product Name SIP Sockets IC Sockets
Product Type IC Socket IC Socket
Socket Type SIP SIP Socket
Operating Temperature -67 to 257 C (-89 to 495 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103148-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103186-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102322-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103308-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details