TE Connectivity SIP Sockets 2485255-1

Description
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 20 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 20 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 2485255-1 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
2485255-1
SIP Sockets 2485255-1
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 20 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]

Body Features


  • Sleeve Material : Copper Alloy

Configuration Features


  • Number of Positions : 20

Contact Features


  • Contact Base Material : Copper Alloy

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Through Hole

Usage Conditions


  • Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Buy Now
IC Sockets - 283585 - RS Components, Ltd.
Corby, Northants, United Kingdom
IC Sockets
283585
IC Sockets 283585
SIP DualRow SKT 20POS AU Flash

SIP DualRow SKT 20POS AU Flash

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2485255-1 283585
Product Name SIP Sockets IC Sockets
Product Type IC Socket IC Socket
Socket Type SIP SIP Socket
Operating Temperature -67 to 257 C (-89 to 495 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103167-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102567-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Voltage Rating 250 volts
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103169-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Connector Headers & Receptacles - 103323-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details