TE Connectivity Coax Connectors 2484641-1

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2484641-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2484641-1
Coax Connectors 2484641-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 12 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 12

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Number of Panel Mounting Holes : 1

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMP
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-2484641-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2484641-1-ND
Coaxial Connector (RF) Assemblies 343-2484641-1-ND
SMP M RA LIMITED DETENT THRU HOL

SMP M RA LIMITED DETENT THRU HOL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2484641-1 343-2484641-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMP; Plug, Male Pin
Gender Male / Plug
Termination Through Hole - Screw
Unlock Full Specs
to access all available technical data