Body Features Primary Product Color : Beige
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Alignment Feature Length : 1 MM [.039 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Header & Push-Push Assembly Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Beige
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Alignment Feature Length : 1 MM [.039 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Header & Push-Push Assembly Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features Primary Product Color : Beige
Configuration Features Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Contact Type : Pin
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mounting Alignment Feature Length : 1 MM [.039 INCH ] PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Carton
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Header & Push-Push Assembly Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
Primary Product Color : Beige
Configuration Features
Number of Positions : 12
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1
Contact Mating Area Plating Material : Gold Flash
Contact Type : Pin
Housing Features
Centerline (Pitch) : 1 MM [.039 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
Mounting Alignment Feature Length : 1 MM [.039 INCH ]
PCB Mount Alignment : With
PCB Mount Alignment Type : Boss
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Reel & Carton
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector Shape : Rectangular
Connector System : Wire-to-Board
Header Type : Header & Push-Push Assembly
Mixed & Hybrid Header : No
PCB Connector Type : PCB Mount Header
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]