TE Connectivity Push Button Switches 2483581-5

Description
Body Features Actuator Force (G) : 20 Actuator Material : PA 46 Actuator Orientation : Top, Side Actuator Profile : Extended Case Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 2 NC Snap Action : Without Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VAC) : 230 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Box Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Illuminated : Without Push Button Switch Product Type : Limit Switch Switch Connection Type : Screw Terminal Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Force (G) : 20 Actuator Material : PA 46 Actuator Orientation : Top, Side Actuator Profile : Extended Case Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 2 NC Snap Action : Without Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VAC) : 230 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Box Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Illuminated : Without Push Button Switch Product Type : Limit Switch Switch Connection Type : Screw Terminal Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2483581-5 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
2483581-5
Push Button Switches 2483581-5
Body Features Actuator Force (G) : 20 Actuator Material : PA 46 Actuator Orientation : Top, Side Actuator Profile : Extended Case Material : Zinc Alloy Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : 2 NC Snap Action : Without Contact Features Contact Base Material : Silver Alloy Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VAC) : 230 Operating Voltage Range (VDC) : 24 Industry Standards IP Rating : IP67 Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Box Product Type Features Actuator Style : Roller, Lever Actuator Type : Roller Lever Illuminated : Without Push Button Switch Product Type : Limit Switch Switch Connection Type : Screw Terminal Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Actuator Force (G) : 20
  • Actuator Material : PA 46
  • Actuator Orientation : Top, Side
  • Actuator Profile : Extended
  • Case Material : Zinc Alloy

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : 2 NC
  • Snap Action : Without

Contact Features


  • Contact Base Material : Silver Alloy
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 4
  • Operating Voltage Range (VAC) : 230
  • Operating Voltage Range (VDC) : 24

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Actuator Style : Roller, Lever
  • Actuator Type : Roller Lever
  • Illuminated : Without
  • Push Button Switch Product Type : Limit Switch
  • Switch Connection Type : Screw Terminal

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 2483581-5
Product Name Push Button Switches
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Push Button Switches - 1-2329388-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213766-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329328-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details