TE Connectivity Rectangular Wire & Cable Connectors & Housings 2483193-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2483193-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2483193-3
Rectangular Wire & Cable Connectors & Housings 2483193-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : .5 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Free Hanging, Panel Mount - 17-2483193-3DKR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2483193-3DKR-ND
Free Hanging, Panel Mount 17-2483193-3DKR-ND
0.8MM RECEPTACLE WTB 3POS

0.8MM RECEPTACLE WTB 3POS

Buy Now Datasheet
Free Hanging, Panel Mount - 17-2483193-3TR-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2483193-3TR-ND
Free Hanging, Panel Mount 17-2483193-3TR-ND
0.8MM RECEPTACLE WTB 3POS

0.8MM RECEPTACLE WTB 3POS

Buy Now Datasheet
Free Hanging, Panel Mount - 17-2483193-3CT-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
17-2483193-3CT-ND
Free Hanging, Panel Mount 17-2483193-3CT-ND
0.8MM RECEPTACLE WTB 3POS

0.8MM RECEPTACLE WTB 3POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2483193-3 17-2483193-3DKR-ND
Product Name Rectangular Wire & Cable Connectors & Housings Free Hanging, Panel Mount
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242387 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Headers, Male Pins - A28671-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers
Headers, Male Pins - A26626-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers