TE Connectivity Automotive Headers 2481397-1

Description
Body Features Connector & Keying Code : 0 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : .6 MM , 1.5 MM  [.059 INCH , .024 INCH ] Dimensions Connector Length : 44.7 MM  [1.76 INCH ] Connector Width (INCH) : 36.5 PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .137 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Uncoded Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Wave Solder Capable Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : 0 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : .6 MM , 1.5 MM  [.059 INCH , .024 INCH ] Dimensions Connector Length : 44.7 MM  [1.76 INCH ] Connector Width (INCH) : 36.5 PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .137 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Uncoded Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Wave Solder Capable Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 2481397-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
2481397-1
Automotive Headers 2481397-1
Body Features Connector & Keying Code : 0 Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ] Mating Tab Width : .6 MM , 1.5 MM  [.059 INCH , .024 INCH ] Dimensions Connector Length : 44.7 MM  [1.76 INCH ] Connector Width (INCH) : 36.5 PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ] Electrical Characteristics Operating Voltage (VDC) : 42 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .137 INCH ] Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Uncoded Mating Retention Type : Latching Feature Operation/Applicatio n Circuit Application : Power & Signal Solder Process : Wave Solder Capable Packaging Features Packaging Method : Carton Box With Tray Packaging Quantity : 252 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : 0
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 55
  • Number of Rows : 5
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .024 INCH ]
  • Mating Tab Width : .6 MM , 1.5 MM  [.059 INCH , .024 INCH ]

Dimensions


  • Connector Length : 44.7 MM  [1.76 INCH ]
  • Connector Width (INCH) : 36.5
  • PCB Thickness (Recommended) : 1.5 - 1.6 MM  [.06 - .063 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 42

Housing Features


  • Centerline (Pitch) : 3 MM , 3.5 MM  [.118 INCH , .137 INCH ]

Industry Standards


  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Uncoded
  • Mating Retention Type : Latching Feature

Operation/Application


  • Circuit Application : Power & Signal
  • Solder Process : Wave Solder Capable

Packaging Features


  • Packaging Method : Carton Box With Tray
  • Packaging Quantity : 252

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2481397-1
Product Name Automotive Headers
Connector Type Automotive Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103653-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
8 suppliers
Rectangular Connector Housings - 1734-1-1823440-1-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers