TE Connectivity USB Connectors 2480803-1

Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 MM  [.039 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 1.02 MM  [.04 INCH ] Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 MM  [.039 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 1.02 MM  [.04 INCH ] Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 2480803-1 - TE Connectivity
Berwyn, PA, United States
USB Connectors
2480803-1
USB Connectors 2480803-1
Body Features Connector Profile : Standard Shell Plating Finish : Bright Shell Plating Material : Nickel Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Palladium Nickel Dimensions PCB Thickness (Recommended) : .8 MM  [.039 INCH ] Housing Features Body Orientation : Vertical Centerline (Pitch) : 1.02 MM  [.04 INCH ] Industry Standards Moisture Sensitivity Level : 1 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locking Feature : Without PCB Connector Seating : Flush PCB Mount Location : Top Mount PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : Yes Packaging Features Packaging Method : Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Sealable : No USB Type : C USB Version : 2.0 Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 10000 Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Finish : Bright
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Mounting Legs : 4
  • Number of Ports : 1
  • Number of Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Palladium Nickel

Dimensions


  • PCB Thickness (Recommended) : .8 MM  [.039 INCH ]

Housing Features


  • Body Orientation : Vertical
  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]

Industry Standards


  • Moisture Sensitivity Level : 1
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locking Feature : Without
  • PCB Connector Seating : Flush
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : Yes

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • Sealable : No
  • USB Type : C
  • USB Version : 2.0

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 10000
  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 343-2480803-1TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
343-2480803-1TR-ND
USB, DVI, HDMI Connector Assemblies 343-2480803-1TR-ND
USB-C CHARGE ONLY RECEPTACLE,6 P

USB-C CHARGE ONLY RECEPTACLE,6 P

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 343-2480803-1CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
343-2480803-1CT-ND
USB, DVI, HDMI Connector Assemblies 343-2480803-1CT-ND
USB-C CHARGE ONLY RECEPTACLE,6 P

USB-C CHARGE ONLY RECEPTACLE,6 P

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 343-2480803-1DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
343-2480803-1DKR-ND
USB, DVI, HDMI Connector Assemblies 343-2480803-1DKR-ND
USB-C CHARGE ONLY RECEPTACLE,6 P

USB-C CHARGE ONLY RECEPTACLE,6 P

Buy Now Datasheet
USB Connectors - 2877373P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2877373P
USB Connectors 2877373P
TE Connectivity 2480803-1

TE Connectivity 2480803-1

Supplier's Site
USB Connectors - 2877373 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2877373
USB Connectors 2877373
TE Connectivity 2480803-1

TE Connectivity 2480803-1

Supplier's Site
USB Connectors - 2877372 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2877372
USB Connectors 2877372
TE Connectivity 2480803-1

TE Connectivity 2480803-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2480803-1 343-2480803-1TR-ND 2877373P
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors
Connector Type USB; Wire to Board Connector USB
Termination Through Hole - Solder
Mounting Board Mount Surface Mount, Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data