Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range (AAC) (AWGKC) : 500, 450, 477, 266.8 Compatible Conductor Range (ACSR) (AWGKC) : 266.8 (18/1, 26/7), 336.4 (30/7), 397.5 (18/1, 24/7, 26/7, 30/7), 477 (18/1)
Electrical Characteristics Voltage Class (KV) : ≤ 69
Industry Standards Compatible With Agency/Standards Products : IEEE, CSA, ANSI, RUS
Operation/Applicatio
n Power Component Application Type : Overhead Transmission, Overhead Distribution
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Bolted Connector, Energized Installation, Wedge Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Range (AAC) (AWGKC) : 500, 450, 477, 266.8
- Compatible Conductor Range (ACSR) (AWGKC) : 266.8 (18/1, 26/7), 336.4 (30/7), 397.5 (18/1, 24/7, 26/7, 30/7), 477 (18/1)
Electrical Characteristics
- Voltage Class (KV) : ≤ 69
Industry Standards
- Compatible With Agency/Standards Products : IEEE, CSA, ANSI, RUS
Operation/Application
- Power Component Application Type : Overhead Transmission, Overhead Distribution
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Bolted Connector, Energized Installation, Wedge
- Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions
- Operating Temperature Range : -40 - 175 DEGC [-40 - 347 DEGF ]