TE Connectivity Coax Connectors 2477319-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Product Length : 4 MM  [.157 INCH ] Profile Height from PCB : 3.4 MM  [.133 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.4 MM  [.134 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Detent Type : Full Detent RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Reel & Carton Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : SMPM Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Product Length : 4 MM  [.157 INCH ] Profile Height from PCB : 3.4 MM  [.133 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.4 MM  [.134 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Detent Type : Full Detent RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Reel & Carton Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : SMPM Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2477319-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2477319-1
Coax Connectors 2477319-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ] Dimensions Product Length : 4 MM  [.157 INCH ] Profile Height from PCB : 3.4 MM  [.133 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.4 MM  [.134 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without Detent Type : Full Detent RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : High Speed Data Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Reel & Carton Packaging Quantity : 750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board RF Connector Style : Plug RF Interface : SMPM Sealable : No Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .127 MICM  [5 MICIN ]

Dimensions


  • Product Length : 4 MM  [.157 INCH ]
  • Profile Height from PCB : 3.4 MM  [.133 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.4 MM  [.134 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • Detent Type : Full Detent
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : High Speed Data
  • Operating Frequency Range (GHZ) : 40

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Reel & Carton
  • Packaging Quantity : 750

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMPM
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-2477319-1TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2477319-1TR-ND
Coaxial Connector (RF) Assemblies 343-2477319-1TR-ND
SMPM CONNECTOR PLUG, MALE PIN 50

SMPM CONNECTOR PLUG, MALE PIN 50

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-2477319-1CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2477319-1CT-ND
Coaxial Connector (RF) Assemblies 343-2477319-1CT-ND
SMPM CONNECTOR PLUG, MALE PIN 50

SMPM CONNECTOR PLUG, MALE PIN 50

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-2477319-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2477319-1DKR-ND
Coaxial Connector (RF) Assemblies 343-2477319-1DKR-ND
SMPM CONNECTOR PLUG, MALE PIN 50

SMPM CONNECTOR PLUG, MALE PIN 50

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2477319-1 343-2477319-1TR-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Board to Board Connector SMP; Plug, Male Pin
Unlock Full Specs
to access all available technical data